TE Connectivity Chip Resistor - Surface Mount CPF0805B1K8E

Description
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B1K8E-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B1K8E-ND
Chip Resistor - Surface Mount CPF0805B1K8E-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6662538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662538
Surface Mount Resistors 6662538
TE Connectivity CPF0805B1K8E

TE Connectivity CPF0805B1K8E

Supplier's Site
Surface Mount Resistors - 6662538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662538P
Surface Mount Resistors 6662538P
TE Connectivity CPF0805B1K8E

TE Connectivity CPF0805B1K8E

Supplier's Site
Surface Mount Resistors - 1681014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1681014
Surface Mount Resistors 1681014
TE Connectivity CPF0805B1K8E

TE Connectivity CPF0805B1K8E

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B1K8E
Chip Resistor - Surface Mount CPF0805B1K8E
RES SMD 1.8K OHM 0.1% 1/10W 0805

RES SMD 1.8K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0805B1K8E-ND 6662538 6662538P CPF0805B1K8E
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1002FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details