TE Connectivity Chip Resistor - Surface Mount CPF0805B1K47E1

Description
RES SMD 1.47KOHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 1.47KOHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B1K47E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B1K47E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0805B1K47E1DKR-ND
RES SMD 1.47KOHM 0.1% 1/10W 0805

RES SMD 1.47KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B1K47E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B1K47E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0805B1K47E1TR-ND
1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B1K47E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B1K47E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0805B1K47E1CT-ND
RES SMD 1.47KOHM 0.1% 1/10W 0805

RES SMD 1.47KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B1K47E1
Chip Resistor - Surface Mount CPF0805B1K47E1
RES SMD 1.47KOHM 0.1% 1/10W 0805

RES SMD 1.47KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, 1K47, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC1276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC1276
Res, 1K47, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC1276
RES, 1K47, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.47kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.47kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0805B1K47E1DKR-ND CPF0805B1K47E1 57AC1276
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K47, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers