TE Connectivity Chip Resistor - Surface Mount CPF0805B1K2E1

Description
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103167TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103167TR-ND
Chip Resistor - Surface Mount A103167TR-ND
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103167DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103167DKR-ND
Chip Resistor - Surface Mount A103167DKR-ND
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103167CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103167CT-ND
Chip Resistor - Surface Mount A103167CT-ND
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 1K2, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K2, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3951
Res, Thin Film, 1K2, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3951
RES, THIN FILM, 1K2, 0.1%, 0.1W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 1K2, 0.1%, 0.1W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103167TR-ND 80P3951
Product Name Chip Resistor - Surface Mount Res, Thin Film, 1K2, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details