TE Connectivity Chip Resistor - Surface Mount CPF0805B1K0E1

Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103165DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103165DKR-ND
Chip Resistor - Surface Mount A103165DKR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103165CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103165CT-ND
Chip Resistor - Surface Mount A103165CT-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103165TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103165TR-ND
Chip Resistor - Surface Mount A103165TR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity - 22R9482 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity
22R9482
Surface Mount Thin Film Resistor, Cpf Series, 1 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity 22R9482
Surface Mount Thin Film Resistor, CPF Series, 1 kohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, CPF Series, 1 kohm, 100 mW, - 0.1%, 100 V

Supplier's Site
Res, Thin Film, 1K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3950
Res, Thin Film, 1K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3950
RES, THIN FILM, 1K, 0.1%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K0, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 06AC1376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K0, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
06AC1376
Res, 1K0, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 06AC1376
RES, 1K0, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K0, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103165DKR-ND 22R9482 80P3950 06AC1376
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity Res, Thin Film, 1K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity Res, 1K0, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details