TE Connectivity Chip Resistor - Surface Mount CPF0805B18KE1

Description
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103163CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103163CT-ND
Chip Resistor - Surface Mount A103163CT-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103163TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103163TR-ND
Chip Resistor - Surface Mount A103163TR-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103163DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103163DKR-ND
Chip Resistor - Surface Mount A103163DKR-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 18K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 18K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3964
Res, Thin Film, 18K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3964
RES, THIN FILM, 18K, 0.1%, 0.1W, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

RES, THIN FILM, 18K, 0.1%, 0.1W, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103163CT-ND 80P3964
Product Name Chip Resistor - Surface Mount Res, Thin Film, 18K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD203GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details