TE Connectivity Chip Resistor - Surface Mount CPF0805B180KE

Description
RES SMD 180K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 180K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B180KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B180KECT-ND
Chip Resistor - Surface Mount 1712-CPF0805B180KECT-ND
RES SMD 180K OHM 0.1% 1/10W 0805

RES SMD 180K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B180KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B180KETR-ND
Chip Resistor - Surface Mount 1712-CPF0805B180KETR-ND
180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B180KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B180KEDKR-ND
Chip Resistor - Surface Mount 1712-CPF0805B180KEDKR-ND
RES SMD 180K OHM 0.1% 1/10W 0805

RES SMD 180K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Resistors - 6662695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662695
Surface Mount Resistors 6662695
TE Connectivity CPF0805B180KE

TE Connectivity CPF0805B180KE

Supplier's Site
Surface Mount Resistors - 6662695P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662695P
Surface Mount Resistors 6662695P
TE Connectivity CPF0805B180KE

TE Connectivity CPF0805B180KE

Supplier's Site
Surface Mount Resistors - 1614493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614493
Surface Mount Resistors 1614493
TE Connectivity CPF0805B180KE

TE Connectivity CPF0805B180KE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF0805B180KE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0805B180KE
Resistors - Chip Resistor - Surface Mount CPF0805B180KE
RES SMD 180K OHM 0.1% 1/10W 0805

RES SMD 180K OHM 0.1% 1/10W 0805

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B180KE
Chip Resistor - Surface Mount CPF0805B180KE
RES SMD 180K OHM 0.1% 1/10W 0805

RES SMD 180K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0805B180KECT-ND 6662695 6662695P CPF0805B180KE CPF0805B180KE
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details