TE Connectivity Chip Resistor - Surface Mount CPF0805B15RE1

Description
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103157DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103157DKR-ND
Chip Resistor - Surface Mount A103157DKR-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103157TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103157TR-ND
Chip Resistor - Surface Mount A103157TR-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103157CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103157CT-ND
Chip Resistor - Surface Mount A103157CT-ND
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 15R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3962
Res, Thin Film, 15R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3962
RES, THIN FILM, 15R, 0.1%, 0.1W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

RES, THIN FILM, 15R, 0.1%, 0.1W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site
Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC1374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC1374
Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC1374
RES, 15R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 15R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity - 46AK9302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity
46AK9302
Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity 46AK9302
RES, 15R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

RES, 15R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R7856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R7856
Res, 15R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R7856
RES, 15R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

RES, 15R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103157DKR-ND 80P3962 57AC1374 21R7856
Product Name Chip Resistor - Surface Mount Res, Thin Film, 15R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity Res, 15R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Res, 15R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805 0603; 0805; 0805 [2012 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details