TE Connectivity Chip Resistor - Surface Mount CPF0805B15KE1

Description
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103156TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103156TR-ND
Chip Resistor - Surface Mount A103156TR-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103156DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103156DKR-ND
Chip Resistor - Surface Mount A103156DKR-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103156CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103156CT-ND
Chip Resistor - Surface Mount A103156CT-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 15 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity - 23R4727 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 15 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity
23R4727
Surface Mount Thin Film Resistor, Cpf Series, 15 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity 23R4727
Surface Mount Thin Film Resistor, CPF Series, 15 kohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, CPF Series, 15 kohm, 100 mW, - 0.1%, 100 V

Supplier's Site
Res, Thin Film, 15K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3961
Res, Thin Film, 15K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3961
RES, THIN FILM, 15K, 0.1%, 0.1W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 15K, 0.1%, 0.1W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 06AC1381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
06AC1381
Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 06AC1381
RES, 15K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 15K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103156TR-ND 23R4727 80P3961 06AC1381
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 15 Kohm, 100 Mw, 0.1%, 100 V Neohm Te Connectivity Res, Thin Film, 15K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity Res, 15K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers