TE Connectivity Chip Resistor - Surface Mount CPF0805B120RE1

Description
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103149DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103149DKR-ND
Chip Resistor - Surface Mount A103149DKR-ND
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103149TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103149TR-ND
Chip Resistor - Surface Mount A103149TR-ND
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103149CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103149CT-ND
Chip Resistor - Surface Mount A103149CT-ND
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 120 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity - 80P3960 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 120 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity
80P3960
Surface Mount Chip Resistor, Thin Film, Cpf Series, 120 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity 80P3960
Surface Mount Chip Resistor, Thin Film, CPF Series, 120 ohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 120 ohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Res, 120R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity - 46AK9301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity
46AK9301
Res, 120R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity 46AK9301
RES, 120R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 120R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 120R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity - 22R2623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
22R2623
Res, 120R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity 22R2623
RES, 120R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 120R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103149DKR-ND 80P3960 46AK9301 22R2623
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 120 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity Res, 120R, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 120R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0603; 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details