TE Connectivity CPF0805B102RE1
TE Connectivity CPF0805B102RE1
102 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 102 OHM 0.1% 1/10W 0805
RES SMD 102 OHM 0.1% 1/10W 0805
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1239396 | CPF0805B102RE1-ND | CPF0805B102RE1 | CPF0805B102RE1 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor | |||
| Category / Application | General Use |