TE Connectivity Chip Resistor - Surface Mount CPF0805B100RE1

Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103141DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103141DKR-ND
Chip Resistor - Surface Mount A103141DKR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103141TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103141TR-ND
Chip Resistor - Surface Mount A103141TR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103141CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103141CT-ND
Chip Resistor - Surface Mount A103141CT-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0805B100RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B100RE1
Chip Resistor - Surface Mount CPF0805B100RE1
RES SMD 100 OHM 0.1% 1/10W 0805

RES SMD 100 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, Thin Film, 100R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3957
Res, Thin Film, 100R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3957
RES, THIN FILM, 100R, 0.1%, 0.1W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.1W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 06AC1380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
06AC1380
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 06AC1380
RES, 100R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity - 22R2621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
22R2621
Res, 100R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity 22R2621
RES, 100R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number A103141DKR-ND CPF0805B100RE1 80P3957 06AC1380 22R2621
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 100R, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Res, 100R, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805 0603; 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details