TE Connectivity Chip Resistor - Surface Mount CPF0805B100RE

Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119888TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119888TR-ND
Chip Resistor - Surface Mount A119888TR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119888DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119888DKR-ND
Chip Resistor - Surface Mount A119888DKR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119888CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119888CT-ND
Chip Resistor - Surface Mount A119888CT-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6662437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662437
Surface Mount Resistors 6662437
TE Connectivity CPF0805B100RE

TE Connectivity CPF0805B100RE

Supplier's Site
Surface Mount Resistors - 6662437P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662437P
Surface Mount Resistors 6662437P
TE Connectivity CPF0805B100RE

TE Connectivity CPF0805B100RE

Supplier's Site
Surface Mount Resistors - 1614918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614918
Surface Mount Resistors 1614918
TE Connectivity CPF0805B100RE

TE Connectivity CPF0805B100RE

Supplier's Site
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH0198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH0198
Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH0198
RES, 100R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A119888TR-ND 6662437 6662437P 01AH0198
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 100R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details