TE Connectivity Chip Resistor - Surface Mount CPF0805B100KE1

Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102333DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102333DKR-ND
Chip Resistor - Surface Mount A102333DKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102333TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102333TR-ND
Chip Resistor - Surface Mount A102333TR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102333CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102333CT-ND
Chip Resistor - Surface Mount A102333CT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 100K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 20R0872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
20R0872
Res, Thin Film, 100K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 20R0872
RES, THIN FILM, 100K, 0.1%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 06AC1379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
06AC1379
Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 06AC1379
RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 100 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity - 80P3956 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 100 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
80P3956
Surface Mount Thin Film Resistor, Cpf Series, 100 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity 80P3956
Surface Mount Thin Film Resistor, CPF Series, 100 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 100 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102333DKR-ND 20R0872 06AC1379 80P3956
Product Name Chip Resistor - Surface Mount Res, Thin Film, 100K, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 100 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details