TE Connectivity CPF0805B100KE
TE Connectivity CPF0805B100KE
TE Connectivity CPF0805B100KE
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 100K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6662673 | 6662673P | A106042DKR-ND | 16J0192 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 100K, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |