TE Connectivity Chip Resistor - Surface Mount CPF0603F95K3C1

Description
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603F95K3C1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603F95K3C1-ND
Chip Resistor - Surface Mount CPF0603F95K3C1-ND
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 95.3 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity - 53R2735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 95.3 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
53R2735
Surface Mount Thin Film Resistor, Cpf Series, 95.3 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity 53R2735
Surface Mount Thin Film Resistor, CPF Series, 95.3 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric]

Surface Mount Thin Film Resistor, CPF Series, 95.3 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF0603F95K3C1-ND 53R2735
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 95.3 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details