TE Connectivity Chip Resistor - Surface Mount CPF0603F80K6C1

Description
80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603F80K6C1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F80K6C1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603F80K6C1TR-ND
80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603F80K6C1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F80K6C1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603F80K6C1CT-ND
RES SMD 80.6K OHM 1% 1/16W 0603

RES SMD 80.6K OHM 1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603F80K6C1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F80K6C1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603F80K6C1DKR-ND
RES SMD 80.6K OHM 1% 1/16W 0603

RES SMD 80.6K OHM 1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 80.6 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 74M0111 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 80.6 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
74M0111
Surface Mount Thin Film Resistor, Cpf Series, 80.6 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 74M0111
Surface Mount Thin Film Resistor, CPF Series, 80.6 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 80.6 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0603F80K6C1TR-ND 74M0111
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 80.6 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details