TE Connectivity Chip Resistor - Surface Mount CPF0603F75RC1

Description
75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102317DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102317DKR-ND
Chip Resistor - Surface Mount A102317DKR-ND
75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102317CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102317CT-ND
Chip Resistor - Surface Mount A102317CT-ND
75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102317TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102317TR-ND
Chip Resistor - Surface Mount A102317TR-ND
75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

75 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 75 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 74M0093 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 75 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
74M0093
Surface Mount Thin Film Resistor, Cpf Series, 75 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 74M0093
Surface Mount Thin Film Resistor, CPF Series, 75 ohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 75 ohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102317DKR-ND 74M0093
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 75 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details