TE Connectivity Chip Resistor - Surface Mount CPF0603F5R76C1

Description
5.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102300CT-ND
Chip Resistor - Surface Mount A102300CT-ND
5.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102300TR-ND
Chip Resistor - Surface Mount A102300TR-ND
5.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 5.76 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity - 53R2683 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 5.76 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
53R2683
Surface Mount Chip Resistor, Thin Film, Cpf Series, 5.76 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity 53R2683
Surface Mount Chip Resistor, Thin Film, CPF Series, 5.76 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric]

Surface Mount Chip Resistor, Thin Film, CPF Series, 5.76 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102300CT-ND 53R2683
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 5.76 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details