TE Connectivity Chip Resistor - Surface Mount CPF0603F4K87C1

Description
4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102288CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102288CT-ND
Chip Resistor - Surface Mount A102288CT-ND
4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102288DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102288DKR-ND
Chip Resistor - Surface Mount A102288DKR-ND
4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102288TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102288TR-ND
Chip Resistor - Surface Mount A102288TR-ND
4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 4.87 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity - 51R8614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4.87 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity
51R8614
Res, Thin Film, 4.87 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity 51R8614
RES, THIN FILM, 4.87 KOHM, 63mW, 1%; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 4.87 KOHM, 63mW, 1%; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 4.87 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9962 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.87 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9962
Surface Mount Thin Film Resistor, Cpf Series, 4.87 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9962
Surface Mount Thin Film Resistor, CPF Series, 4.87 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.87 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102288CT-ND 51R8614 73M9962
Product Name Chip Resistor - Surface Mount Res, Thin Film, 4.87 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 4.87 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers