TE Connectivity Chip Resistor - Surface Mount CPF0603F4K75C1

Description
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102287DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102287DKR-ND
Chip Resistor - Surface Mount A102287DKR-ND
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102287CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102287CT-ND
Chip Resistor - Surface Mount A102287CT-ND
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102287TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102287TR-ND
Chip Resistor - Surface Mount A102287TR-ND
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.75 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9961 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.75 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9961
Surface Mount Thin Film Resistor, Cpf Series, 4.75 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9961
Surface Mount Thin Film Resistor, CPF Series, 4.75 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.75 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102287DKR-ND 73M9961
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 4.75 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers