TE Connectivity SMD 63mW Resistor CPF0603F4K64C1

Description
Thin Film Resistor, 4.64kR, 1%, 63mW, 0603, Surface Mount Product overview: CPF0603F4K64C1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603F4K64C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 4.64kR, 1%, 63mW, 0603, Surface Mount Product overview: CPF0603F4K64C1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603F4K64C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 63mW Resistor - 52-CPF0603F4K64C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW Resistor
52-CPF0603F4K64C1
SMD 63mW Resistor 52-CPF0603F4K64C1
Thin Film Resistor, 4.64kR, 1%, 63mW, 0603, Surface Mount Product overview: CPF0603F4K64C1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603F4K64C1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 4.64kR, 1%, 63mW, 0603, Surface Mount Product overview: CPF0603F4K64C1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603F4K64C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1039665-CPF0603F4K64C1
Resistors - Chip Resistor - Surface Mount 1039665-CPF0603F4K64C1
Win Source Part Number: 1039665-CPF0603F4K64 C1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 4.64 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RT0603FRE074K64L; MCT06030C4641FP500; 2-1879337-9; RT0603FRE074K7L; RT0603FRE074K99L; MCT06030C4991FP500; CPF0603F4K75C1; MCT06030C5101FP5002- 1879337-7; CPF0603F4K64C1..; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 218793377,A102286DKR ,2-1879337-7-ND,2-18 79337-7,A102286CT,A1 02286TR Base Product Number: CPF0603

Win Source Part Number: 1039665-CPF0603F4K64C1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.64 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): RT0603FRE074K64L; MCT06030C4641FP500; 2-1879337-9; RT0603FRE074K7L; RT0603FRE074K99L; MCT06030C4991FP500; CPF0603F4K75C1; MCT06030C5101FP5002-1879337-7; CPF0603F4K64C1..;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 218793377,A102286DKR,2-1879337-7-ND,2-1879337-7,A102286CT,A102286TR
Base Product Number: CPF0603

Buy Now Datasheet
Chip Resistor - Surface Mount - A102286DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102286DKR-ND
Chip Resistor - Surface Mount A102286DKR-ND
4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102286TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102286TR-ND
Chip Resistor - Surface Mount A102286TR-ND
4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102286CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102286CT-ND
Chip Resistor - Surface Mount A102286CT-ND
4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 4.64 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity - 51R8612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4.64 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity
51R8612
Res, Thin Film, 4.64 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity 51R8612
RES, THIN FILM, 4.64 KOHM, 63mW, 1%; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 4.64 KOHM, 63mW, 1%; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF0603F4K64C1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0603F4K64C1
Resistors - Chip Resistor - Surface Mount CPF0603F4K64C1
RES SMD 4.64K OHM 1% 1/16W 0603

RES SMD 4.64K OHM 1% 1/16W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0603F4K64C1 1039665-CPF0603F4K64C1 A102286DKR-ND 51R8612 CPF0603F4K64C1
Product Name SMD 63mW Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 4.64 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Resistance Range 4640 ohms 4640 ohms 4640 ohms 4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details