TE Connectivity Chip Resistor - Surface Mount CPF0603F4K53C1

Description
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102285DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102285DKR-ND
Chip Resistor - Surface Mount A102285DKR-ND
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102285CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102285CT-ND
Chip Resistor - Surface Mount A102285CT-ND
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102285TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102285TR-ND
Chip Resistor - Surface Mount A102285TR-ND
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 4.53 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 4.53 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9959
Surface Mount Thin Film Resistor, Cpf Series, 4.53 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9959
Surface Mount Thin Film Resistor, CPF Series, 4.53 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 4.53 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603F4K53C1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0603F4K53C1
Resistors - Chip Resistor - Surface Mount CPF0603F4K53C1
RES SMD 4.53K OHM 1% 1/16W 0603

RES SMD 4.53K OHM 1% 1/16W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A102285DKR-ND 73M9959 CPF0603F4K53C1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 4.53 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details