TE Connectivity Chip Resistor - Surface Mount CPF0603F402KC1

Description
402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102270TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102270TR-ND
Chip Resistor - Surface Mount A102270TR-ND
402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102270DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102270DKR-ND
Chip Resistor - Surface Mount A102270DKR-ND
402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102270CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102270CT-ND
Chip Resistor - Surface Mount A102270CT-ND
402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603F402KC1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0603F402KC1
Resistors - Chip Resistor - Surface Mount CPF0603F402KC1
RES SMD 402K OHM 1% 1/16W 0603

RES SMD 402K OHM 1% 1/16W 0603

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 402 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9976 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 402 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9976
Surface Mount Chip Resistor, Thin Film, Cpf Series, 402 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9976
Surface Mount Chip Resistor, Thin Film, CPF Series, 402 kohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 402 kohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 402K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 53R2665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
53R2665
Res, 402K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 53R2665
RES, 402K, 1%, 0.063W, 0402, THIN FILM; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 402K, 1%, 0.063W, 0402, THIN FILM; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 402K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9296
Res, 402K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9296
RES, 402K, 1%, 0.063W, 0603, THIN FILM; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 402K, 1%, 0.063W, 0603, THIN FILM; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102270TR-ND CPF0603F402KC1 73M9976 53R2665 46AK9296
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 402 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Res, 402K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 402K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603 0402; 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers