TE Connectivity Chip Resistor - Surface Mount CPF0603F340RC1

Description
340 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
340 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102264CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102264CT-ND
Chip Resistor - Surface Mount A102264CT-ND
340 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

340 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102264DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102264DKR-ND
Chip Resistor - Surface Mount A102264DKR-ND
340 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

340 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102264TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102264TR-ND
Chip Resistor - Surface Mount A102264TR-ND
340 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

340 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 340R, 1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 92AH4240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
92AH4240
Res, 340R, 1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 92AH4240
RES, 340R, 1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 340R, 1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102264CT-ND 92AH4240
Product Name Chip Resistor - Surface Mount Res, 340R, 1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers