The Surface Mount Chip Resistor, Thin Film, CPF Series, part number 53R2609, has a resistance value of 2.49 Ohms and a power rating of 63 mW. It features a tolerance of 1% and a maximum operating voltage of 60 V. The resistor is housed in a 0603 (1608 Metric) package size, making it suitable for compact applications. This component is designed for high stability and precision, with a temperature coefficient of resistance (TCR) of 15 ppm/°C. It is suitable for various applications, including communications, industrial controls, instrumentation, and medical devices. The resistor's construction ensures accurate and uniform dimensions for reliable placement in circuit designs.
2.49 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Chip Resistor, Thin Film, CPF Series, 2.49 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric]
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF0603F2R49C1-ND | 53R2609 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Cpf Series, 2.49 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Resistance Range | 2.49 ohms |