TE Connectivity Chip Resistor - Surface Mount CPF0603F2R0C1

Description
2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102258TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102258TR-ND
Chip Resistor - Surface Mount A102258TR-ND
2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102258DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102258DKR-ND
Chip Resistor - Surface Mount A102258DKR-ND
2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102258CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102258CT-ND
Chip Resistor - Surface Mount A102258CT-ND
2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2R, 1%, 0.0625W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 12AC0181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.0625W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
12AC0181
Res, 2R, 1%, 0.0625W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 12AC0181
RES, 2R, 1%, 0.0625W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2R, 1%, 0.0625W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 2 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9798 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9798
Surface Mount Thin Film Resistor, Cpf Series, 2 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9798
Surface Mount Thin Film Resistor, CPF Series, 2 ohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2 ohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102258TR-ND 12AC0181 73M9798
Product Name Chip Resistor - Surface Mount Res, 2R, 1%, 0.0625W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 2 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details