TE Connectivity Resistors - Chip Resistor - Surface Mount CPF0603F2K0C1

Description
Win Source Part Number: 1175022-CPF0603F2K0C 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 9-1879336-1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 9-1879336-1-ND,A1022 50DKR,918793361,A102 250TR,9-1879336-1,A1 02250CT Base Product Number: CPF0603
Request a Quote Datasheet
Description
Win Source Part Number: 1175022-CPF0603F2K0C 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 9-1879336-1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 9-1879336-1-ND,A1022 50DKR,918793361,A102 250TR,9-1879336-1,A1 02250CT Base Product Number: CPF0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1175022-CPF0603F2K0C1
Resistors - Chip Resistor - Surface Mount 1175022-CPF0603F2K0C1
Win Source Part Number: 1175022-CPF0603F2K0C 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 9-1879336-1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 9-1879336-1-ND,A1022 50DKR,918793361,A102 250TR,9-1879336-1,A1 02250CT Base Product Number: CPF0603

Win Source Part Number: 1175022-CPF0603F2K0C1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): 9-1879336-1;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 9-1879336-1-ND,A102250DKR,918793361,A102250TR,9-1879336-1,A102250CT
Base Product Number: CPF0603

Buy Now Datasheet
63mW 50V Resistor - 52-CPF0603F2K0C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 50V Resistor
52-CPF0603F2K0C1
63mW 50V Resistor 52-CPF0603F2K0C1
Thin Film Resistor, 2kR, 1%, 50ppm, 0603, 63mW, 50V, SM Product overview: CPF0603F2K0C1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603F2K0C1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 2kR, 1%, 50ppm, 0603, 63mW, 50V, SM Product overview: CPF0603F2K0C1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603F2K0C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102250DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102250DKR-ND
Chip Resistor - Surface Mount A102250DKR-ND
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102250CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102250CT-ND
Chip Resistor - Surface Mount A102250CT-ND
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102250TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102250TR-ND
Chip Resistor - Surface Mount A102250TR-ND
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 2 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9781 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 2 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9781
Surface Mount Chip Resistor, Thin Film, Cpf Series, 2 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9781
Surface Mount Chip Resistor, Thin Film, CPF Series, 2 kohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 2 kohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 2K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9290
Res, 2K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9290
RES, 2K, 1%, 0.063W, 0603, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K, 1%, 0.063W, 0603, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 53R2598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
53R2598
Res, 2K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 53R2598
RES, 2K, 1%, 0.063W, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K, 1%, 0.063W, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1175022-CPF0603F2K0C1 52-CPF0603F2K0C1 A102250DKR-ND 73M9781 46AK9290 53R2598
Product Name Resistors - Chip Resistor - Surface Mount 63mW 50V Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 2 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Res, 2K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 2K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details