TE Connectivity Chip Resistor - Surface Mount CPF0603F25R5C1

Description
25.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102247CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102247CT-ND
Chip Resistor - Surface Mount A102247CT-ND
25.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

25.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102247TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102247TR-ND
Chip Resistor - Surface Mount A102247TR-ND
25.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

25.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603F25R5C1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0603F25R5C1
Resistors - Chip Resistor - Surface Mount CPF0603F25R5C1
RES SMD 25.5 OHM 1% 1/16W 0603

RES SMD 25.5 OHM 1% 1/16W 0603

Supplier's Site
Res, Thin Film, 25.5 Ohm, 63Mw, 1%; Resistance Neohm Te Connectivity - 51R8611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 25.5 Ohm, 63Mw, 1%; Resistance Neohm Te Connectivity
51R8611
Res, Thin Film, 25.5 Ohm, 63Mw, 1%; Resistance Neohm Te Connectivity 51R8611
RES, THIN FILM, 25.5 OHM, 63mW, 1%; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 25.5 OHM, 63mW, 1%; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25R5, 1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 92AH4239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
92AH4239
Res, 25R5, 1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 92AH4239
RES, 25R5, 1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 25R5, 1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102247CT-ND CPF0603F25R5C1 51R8611 92AH4239
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 25.5 Ohm, 63Mw, 1%; Resistance Neohm Te Connectivity Res, 25R5, 1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers