24.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
24.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
24.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 24.9 OHM 1% 1/16W 0603
Surface Mount Chip Resistor, Thin Film, CPF Series, 24.9 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes
RES, 24R9, 1%, 0.063W, 0603, THIN FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes
RES, 24R9, 1%, 0.063W, 0402, THIN FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | A102245DKR-ND | CPF0603F24R9C1 | 73M9850 | 46AK9294 | 53R2626 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Cpf Series, 24.9 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity | Res, 24R9, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity | Res, 24R9, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] | 0402; 0603; 0603 [1608 Metric] | |
| Resistance Range | 24.9 ohms | 24.9 ohms | 24.9 ohms | 24.9 ohms |