TE Connectivity Chip Resistor - Surface Mount CPF0603F226KC1

Description
226 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
226 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102240CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102240CT-ND
Chip Resistor - Surface Mount A102240CT-ND
226 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

226 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102240DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102240DKR-ND
Chip Resistor - Surface Mount A102240DKR-ND
226 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

226 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102240TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102240TR-ND
Chip Resistor - Surface Mount A102240TR-ND
226 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

226 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 226K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 53R2621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
53R2621
Res, 226K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 53R2621
RES, 226K, 1%, 0.063W, 0402, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 226K, 1%, 0.063W, 0402, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 226K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9293
Res, 226K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9293
RES, 226K, 1%, 0.063W, 0603, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 226K, 1%, 0.063W, 0603, THIN FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102240CT-ND 53R2621 46AK9293
Product Name Chip Resistor - Surface Mount Res, 226K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 226K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0402; 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details