TE Connectivity Resistors - Chip Resistor - Surface Mount CPF0603F20KC1

Description
Win Source Part Number: 1315826-CPF0603F20KC 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CPF0603
Request a Quote Datasheet
Description
Win Source Part Number: 1315826-CPF0603F20KC 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CPF0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1315826-CPF0603F20KC1
Resistors - Chip Resistor - Surface Mount 1315826-CPF0603F20KC1
Win Source Part Number: 1315826-CPF0603F20KC 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CPF0603

Win Source Part Number: 1315826-CPF0603F20KC1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: CPF0603

Buy Now Datasheet
Chip Resistor - Surface Mount - A102237DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102237DKR-ND
Chip Resistor - Surface Mount A102237DKR-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102237CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102237CT-ND
Chip Resistor - Surface Mount A102237CT-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102237TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102237TR-ND
Chip Resistor - Surface Mount A102237TR-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 0.063W 20000ohm Resistor - 52-CPF0603F20KC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 20000ohm Resistor
52-CPF0603F20KC1
SMD 0.063W 20000ohm Resistor 52-CPF0603F20KC1
RESISTOR, THIN FILM, 0.063W, 1%, 50ppm, 20000ohm, SURFACE MOUNT, 0603, CHIP Product overview: CPF0603F20KC1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 20000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 20000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603F20KC1 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.063W, 1%, 50ppm, 20000ohm, SURFACE MOUNT, 0603, CHIP Product overview: CPF0603F20KC1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 20000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 20000ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603F20KC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 20K, 1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 51R8610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 1%, 0.063W, 0603; Resistance Neohm Te Connectivity
51R8610
Res, Thin Film, 20K, 1%, 0.063W, 0603; Resistance Neohm Te Connectivity 51R8610
RES, THIN FILM, 20K, 1%, 0.063W, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 20K, 1%, 0.063W, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 20 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9815 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 20 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9815
Surface Mount Thin Film Resistor, Cpf Series, 20 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9815
Surface Mount Thin Film Resistor, CPF Series, 20 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 20 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1315826-CPF0603F20KC1 A102237DKR-ND 52-CPF0603F20KC1 51R8610 73M9815
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 0.063W 20000ohm Resistor Res, Thin Film, 20K, 1%, 0.063W, 0603; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 20 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details