TE Connectivity Chip Resistor - Surface Mount CPF0603F200RC1

Description
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102236DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102236DKR-ND
Chip Resistor - Surface Mount A102236DKR-ND
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102236CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102236CT-ND
Chip Resistor - Surface Mount A102236CT-ND
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102236TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102236TR-ND
Chip Resistor - Surface Mount A102236TR-ND
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 200R, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9292
Res, 200R, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9292
RES, 200R, 1%, 0.063W, 0603, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 200R, 1%, 0.063W, 0603, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 53R2613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
53R2613
Res, 200R, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 53R2613
RES, 200R, 1%, 0.063W, 0402, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 200R, 1%, 0.063W, 0402, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102236DKR-ND 46AK9292 53R2613
Product Name Chip Resistor - Surface Mount Res, 200R, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 200R, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details