TE Connectivity Chip Resistor - Surface Mount CPF0603F200KC1

Description
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102235TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102235TR-ND
Chip Resistor - Surface Mount A102235TR-ND
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102235DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102235DKR-ND
Chip Resistor - Surface Mount A102235DKR-ND
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102235CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102235CT-ND
Chip Resistor - Surface Mount A102235CT-ND
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 200K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 53R2612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
53R2612
Res, 200K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 53R2612
RES, 200K, 1%, 0.063W, 0402, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 200K, 1%, 0.063W, 0402, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 200K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9291
Res, 200K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9291
RES, 200K, 1%, 0.063W, 0603, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 200K, 1%, 0.063W, 0603, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102235TR-ND 53R2612 46AK9291
Product Name Chip Resistor - Surface Mount Res, 200K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 200K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0402; 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data