TE Connectivity Chip Resistor - Surface Mount CPF0603F1K69C1

Description
1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102231CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102231CT-ND
Chip Resistor - Surface Mount A102231CT-ND
1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102231DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102231DKR-ND
Chip Resistor - Surface Mount A102231DKR-ND
1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102231TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102231TR-ND
Chip Resistor - Surface Mount A102231TR-ND
1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 1.69 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity - 53R2547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1.69 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity
53R2547
Res, Thin Film, 1.69 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity 53R2547
RES, THIN FILM, 1.69 KOHM, 63mW, 1%; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 1.69 KOHM, 63mW, 1%; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102231CT-ND 53R2547
Product Name Chip Resistor - Surface Mount Res, Thin Film, 1.69 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers