TE Connectivity Chip Resistor - Surface Mount CPF0603F1K1C1

Description
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102227CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102227CT-ND
Chip Resistor - Surface Mount A102227CT-ND
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102227DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102227DKR-ND
Chip Resistor - Surface Mount A102227DKR-ND
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102227TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102227TR-ND
Chip Resistor - Surface Mount A102227TR-ND
1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 1.1 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity - 51R8603 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.1 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity
51R8603
Thin Film Resistor, 1.1 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity 51R8603
THIN FILM RESISTOR, 1.1 KOHM, 63mW, 1%; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

THIN FILM RESISTOR, 1.1 KOHM, 63mW, 1%; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.1 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9640 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.1 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9640
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.1 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9640
Surface Mount Chip Resistor, Thin Film, CPF Series, 1.1 kohm, 63 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 1.1 kohm, 63 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 1%, 0.063W, Thin Film, 0603; Resistance Neohm Te Connectivity - 51AK2102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 0.063W, Thin Film, 0603; Resistance Neohm Te Connectivity
51AK2102
Res, 1K1, 1%, 0.063W, Thin Film, 0603; Resistance Neohm Te Connectivity 51AK2102
RES, 1K1, 1%, 0.063W, THIN FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K1, 1%, 0.063W, THIN FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102227CT-ND 51R8603 73M9640 51AK2102
Product Name Chip Resistor - Surface Mount Thin Film Resistor, 1.1 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.1 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Res, 1K1, 1%, 0.063W, Thin Film, 0603; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details