15.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Chip Resistor, Thin Film, CPF Series, 15.4 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric]
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF0603F15R4C1-ND | 94X4907 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Cpf Series, 15.4 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Resistance Range | 15.4 ohms |