TE Connectivity Chip Resistor - Surface Mount CPF0603F15KC1

Description
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102218TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102218TR-ND
Chip Resistor - Surface Mount A102218TR-ND
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102218CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102218CT-ND
Chip Resistor - Surface Mount A102218CT-ND
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102218DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102218DKR-ND
Chip Resistor - Surface Mount A102218DKR-ND
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603F15KC1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603F15KC1
Chip Resistor - Surface Mount CPF0603F15KC1
RES SMD 15K OHM 1% 1/16W 0603

RES SMD 15K OHM 1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 15 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9733 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 15 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9733
Surface Mount Chip Resistor, Thin Film, Cpf Series, 15 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9733
Surface Mount Chip Resistor, Thin Film, CPF Series, 15 kohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 15 kohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 15K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9288
Res, 15K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9288
RES, 15K, 1%, 0.063W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 15K, 1%, 0.063W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 53R2578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
53R2578
Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 53R2578
RES, 15K, 1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 15K, 1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number A102218TR-ND CPF0603F15KC1 73M9733 46AK9288 53R2578
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 15 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Res, 15K, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 15K, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details