TE Connectivity Chip Resistor - Surface Mount CPF0603F154KC1

Description
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603F154KC1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F154KC1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603F154KC1TR-ND
154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

154 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603F154KC1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F154KC1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603F154KC1CT-ND
RES SMD 154K OHM 1% 1/16W 0603

RES SMD 154K OHM 1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603F154KC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F154KC1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603F154KC1DKR-ND
RES SMD 154K OHM 1% 1/16W 0603

RES SMD 154K OHM 1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 154 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 154 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9741
Surface Mount Thin Film Resistor, Cpf Series, 154 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9741
Surface Mount Thin Film Resistor, CPF Series, 154 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 154 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 154 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity - 53R2582 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 154 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
53R2582
Surface Mount Thin Film Resistor, Cpf Series, 154 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity 53R2582
Surface Mount Thin Film Resistor, CPF Series, 154 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric]

Surface Mount Thin Film Resistor, CPF Series, 154 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603F154KC1TR-ND 73M9741 53R2582
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 154 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 154 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1273FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2-2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers