TE Connectivity Chip Resistor - Surface Mount CPF0603F150RC1

Description
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102217TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102217TR-ND
Chip Resistor - Surface Mount A102217TR-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102217CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102217CT-ND
Chip Resistor - Surface Mount A102217CT-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102217DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102217DKR-ND
Chip Resistor - Surface Mount A102217DKR-ND
150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 150 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9740 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 150 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9740
Surface Mount Chip Resistor, Thin Film, Cpf Series, 150 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9740
Surface Mount Chip Resistor, Thin Film, CPF Series, 150 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 150 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 150R, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9289
Res, 150R, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9289
RES, 150R, 1%, 0.063W, 0603, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 150R, 1%, 0.063W, 0603, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 53R2581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
53R2581
Res, 150R, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 53R2581
RES, 150R, 1%, 0.063W, 0402, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 150R, 1%, 0.063W, 0402, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102217TR-ND 73M9740 46AK9289 53R2581
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 150 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Res, 150R, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 150R, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details