TE Connectivity Chip Resistor - Surface Mount CPF0603F14K7C1

Description
14.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
14.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102215TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102215TR-ND
Chip Resistor - Surface Mount A102215TR-ND
14.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

14.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102215CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102215CT-ND
Chip Resistor - Surface Mount A102215CT-ND
14.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

14.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102215DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102215DKR-ND
Chip Resistor - Surface Mount A102215DKR-ND
14.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

14.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 14.7 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity - 53R2575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 14.7 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity
53R2575
Res, Thin Film, 14.7 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity 53R2575
RES, THIN FILM, 14.7 KOHM, 63mW, 1%; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 14.7 KOHM, 63mW, 1%; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 14.7 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9723 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 14.7 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9723
Surface Mount Thin Film Resistor, Cpf Series, 14.7 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9723
Surface Mount Thin Film Resistor, CPF Series, 14.7 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 14.7 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603F14K7C1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0603F14K7C1
Resistors - Chip Resistor - Surface Mount CPF0603F14K7C1
RES SMD 14.7K OHM 1% 1/16W 0603

RES SMD 14.7K OHM 1% 1/16W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102215TR-ND 53R2575 73M9723 CPF0603F14K7C1
Product Name Chip Resistor - Surface Mount Res, Thin Film, 14.7 Kohm, 63Mw, 1%; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 14.7 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details