TE Connectivity Chip Resistor - Surface Mount CPF0603F13R7C1

Description
13.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
13.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603F13R7C1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603F13R7C1-ND
Chip Resistor - Surface Mount CPF0603F13R7C1-ND
13.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

13.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 13.7 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9714 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 13.7 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9714
Surface Mount Thin Film Resistor, Cpf Series, 13.7 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9714
Surface Mount Thin Film Resistor, CPF Series, 13.7 ohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 13.7 ohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF0603F13R7C1-ND 73M9714
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 13.7 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers