TE Connectivity Chip Resistor - Surface Mount CPF0603F13K3C1

Description
13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603F13K3C1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F13K3C1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603F13K3C1TR-ND
13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

13.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603F13K3C1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F13K3C1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603F13K3C1CT-ND
RES SMD 13.3K OHM 1% 1/16W 0603

RES SMD 13.3K OHM 1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603F13K3C1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F13K3C1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603F13K3C1DKR-ND
RES SMD 13.3K OHM 1% 1/16W 0603

RES SMD 13.3K OHM 1% 1/16W 0603

Buy Now Datasheet
Res, Thin Film, 13K3, 1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 53R2568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 13K3, 1%, 0.063W, 0603; Resistance Neohm Te Connectivity
53R2568
Res, Thin Film, 13K3, 1%, 0.063W, 0603; Resistance Neohm Te Connectivity 53R2568
RES, THIN FILM, 13K3, 1%, 0.063W, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 13K3, 1%, 0.063W, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0603F13K3C1TR-ND 53R2568
Product Name Chip Resistor - Surface Mount Res, Thin Film, 13K3, 1%, 0.063W, 0603; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details