TE Connectivity Chip Resistor - Surface Mount CPF0603F11K8C1

Description
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102209CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102209CT-ND
Chip Resistor - Surface Mount A102209CT-ND
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102209DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102209DKR-ND
Chip Resistor - Surface Mount A102209DKR-ND
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102209TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102209TR-ND
Chip Resistor - Surface Mount A102209TR-ND
11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

11.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 11K8, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9287
Res, 11K8, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9287
RES, 11K8, 1%, 0.063W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 11K8, 1%, 0.063W, 0603, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K8, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 53R2559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
53R2559
Res, 11K8, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 53R2559
RES, 11K8, 1%, 0.063W, 0402, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 11K8, 1%, 0.063W, 0402, THIN FILM; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF0603F11K8C1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0603F11K8C1
Resistors - Chip Resistor - Surface Mount CPF0603F11K8C1
RES SMD 11.8K OHM 1% 1/16W 0603

RES SMD 11.8K OHM 1% 1/16W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102209CT-ND 46AK9287 53R2559 CPF0603F11K8C1
Product Name Chip Resistor - Surface Mount Res, 11K8, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 11K8, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details