TE Connectivity Chip Resistor - Surface Mount CPF0603B9R31E1

Description
9.31 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
9.31 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B9R31E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B9R31E1-ND
Chip Resistor - Surface Mount CPF0603B9R31E1-ND
9.31 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

9.31 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B9R31E1
Chip Resistor - Surface Mount CPF0603B9R31E1
RES SMD 9.31 OHM 0.1% 1/16W 0603

RES SMD 9.31 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 9.31 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6945 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 9.31 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6945
Surface Mount Thin Film Resistor, Cpf Series, 9.31 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6945
Surface Mount Thin Film Resistor, CPF Series, 9.31 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 9.31 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R31, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R31, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1248
Res, 9R31, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1248
RES, 9R31, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.31ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 9R31, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.31ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B9R31E1-ND CPF0603B9R31E1 95W6945 57AC1248
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 9.31 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 9R31, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details