9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 9.09KOHM 0.1% 1/16W 0603
RES SMD 9.09KOHM 0.1% 1/16W 0603
TE Connectivity CPF0603B9K09E1
RES SMD 9.09KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 9.09 kohm, 63 mW, - 0.1%, 50 V
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B9K09E1TR-ND | 1231565 | CPF0603B9K09E1 | 22R4129 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 9.09 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |