TE Connectivity Chip Resistor - Surface Mount CPF0603B97K6E1

Description
97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B97K6E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B97K6E1-ND
Chip Resistor - Surface Mount CPF0603B97K6E1-ND
97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 97.6 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R2067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 97.6 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R2067
Surface Mount Thin Film Resistor, Cpf Series, 97.6 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R2067
Surface Mount Thin Film Resistor, CPF Series, 97.6 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 97.6 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B97K6E1
Chip Resistor - Surface Mount CPF0603B97K6E1
RES SMD 97.6KOHM 0.1% 1/16W 0603

RES SMD 97.6KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPF0603B97K6E1-ND 22R2067 CPF0603B97K6E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 97.6 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176756-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54900 ohms
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details