TE Connectivity Chip Resistor - Surface Mount CPF0603B976KE1

Description
976 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
976 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B976KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B976KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B976KE1TR-ND
976 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

976 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B976KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B976KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B976KE1DKR-ND
RES 976 KOHM 0.1% 1/16W 0603

RES 976 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B976KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B976KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B976KE1CT-ND
RES 976 KOHM 0.1% 1/16W 0603

RES 976 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 976K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1260
Res, 976K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1260
RES, 976K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:976kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 976K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:976kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603B976KE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0603B976KE1
Resistors - Chip Resistor - Surface Mount CPF0603B976KE1
RES 976 KOHM 0.1% 1/16W 0603

RES 976 KOHM 0.1% 1/16W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B976KE1TR-ND 57AC1260 CPF0603B976KE1
Product Name Chip Resistor - Surface Mount Res, 976K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers