TE Connectivity Chip Resistor - Surface Mount CPF0603B95K3E1

Description
95.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
95.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B95K3E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B95K3E1-ND
Chip Resistor - Surface Mount CPF0603B95K3E1-ND
95.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

95.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B95K3E1
Chip Resistor - Surface Mount CPF0603B95K3E1
RES SMD 95.3KOHM 0.1% 1/16W 0603

RES SMD 95.3KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 95K3, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 92AH4234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
92AH4234
Res, 95K3, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 92AH4234
RES, 95K3, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 95K3, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF0603B95K3E1-ND CPF0603B95K3E1 92AH4234
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 95K3, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details