TE Connectivity Surface Mount Resistors CPF0603B93K1E1

Description
TE Connectivity CPF0603B93K1E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B93K1E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239377
Surface Mount Resistors 1239377
TE Connectivity CPF0603B93K1E1

TE Connectivity CPF0603B93K1E1

Supplier's Site
Surface Mount Resistors - 1231555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1231555
Surface Mount Resistors 1231555
TE Connectivity CPF0603B93K1E1

TE Connectivity CPF0603B93K1E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B93K1E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B93K1E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B93K1E1DKR-ND
RES SMD 93.1KOHM 0.1% 1/16W 0603

RES SMD 93.1KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B93K1E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B93K1E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B93K1E1TR-ND
93.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

93.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B93K1E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B93K1E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B93K1E1CT-ND
RES SMD 93.1KOHM 0.1% 1/16W 0603

RES SMD 93.1KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B93K1E1
Chip Resistor - Surface Mount CPF0603B93K1E1
RES SMD 93.1KOHM 0.1% 1/16W 0603

RES SMD 93.1KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 93.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6955 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 93.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6955
Surface Mount Thin Film Resistor, Cpf Series, 93.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6955
Surface Mount Thin Film Resistor, CPF Series, 93.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 93.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3816
Res, 93K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3816
RES, 93K1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:93.1kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 93K1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:93.1kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1239377 1712-CPF0603B93K1E1DKR-ND CPF0603B93K1E1 95W6955 29AH3816
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 93.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 93K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details