RES SMD 931 OHM 0.1% 1/16W 0603
931 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 931 OHM 0.1% 1/16W 0603
TE Connectivity CPF0603B931RE1
TE Connectivity CPF0603B931RE1
RES SMD 931 OHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 931 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 931 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]
RES, 931R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:931ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES SMD 931 OHM 0.1% 1/16W 0603
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B931RE1DKR-ND | 1231554 | CPF0603B931RE1 | 95W6957 | 22R7771 | 57AC1256 | CPF0603B931RE1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 931 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 931 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity | Res, 931R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 931 ohms | 931 ohms | 931 ohms | 931 ohms |